Capital Lighting, Inc. 1908MT-EST Exterior -Wall Mount 411969

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Metro Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Metro Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
1908MT-EST Exterior -Wall Mount - 411969 - Capital Lighting, Inc.
Columbus, OH, USA
1908MT-EST Exterior -Wall Mount
411969
1908MT-EST Exterior -Wall Mount 411969
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.50 Extension: 4 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Metro Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.50
Extension: 4
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Metro Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Cased Opal-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411969
Product Name 1908MT-EST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details