Capital Lighting, Inc. 1904MT-EST Exterior -Wall Mount 411940

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
1904MT-EST Exterior -Wall Mount - 411940 - Capital Lighting, Inc.
Columbus, OH, USA
1904MT-EST Exterior -Wall Mount
411940
1904MT-EST Exterior -Wall Mount 411940
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 16.00 Extension: 9.5 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Metro Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Cased Opal-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 16.00
Extension: 9.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Metro Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Cased Opal-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411940
Product Name 1904MT-EST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details