Capital Lighting, Inc. 2573TT-ES Exterior -Ceiling Mount 411796

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
2573TT-ES Exterior -Ceiling Mount - 411796 - Capital Lighting, Inc.
Columbus, OH, USA
2573TT-ES Exterior -Ceiling Mount
411796
2573TT-ES Exterior -Ceiling Mount 411796
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.75 Bulb Type: Fluorescent Qty: 2 Wattage: 13 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.75
Bulb
Type: Fluorescent
Qty: 2
Wattage: 13
Finish: Titanium
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411796
Product Name 2573TT-ES Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details