Capital Lighting, Inc. 2574TT-DS Exterior -Wall Mount 411792

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
2574TT-DS Exterior -Wall Mount - 411792 - Capital Lighting, Inc.
Columbus, OH, USA
2574TT-DS Exterior -Wall Mount
411792
2574TT-DS Exterior -Wall Mount 411792
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411792
Product Name 2574TT-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details