Capital Lighting, Inc. 2575TT-ESDS Exterior -Wall Mount 411770

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
2575TT-ESDS Exterior -Wall Mount - 411770 - Capital Lighting, Inc.
Columbus, OH, USA
2575TT-ESDS Exterior -Wall Mount
411770
2575TT-ESDS Exterior -Wall Mount 411770
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Extension: 11.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.25
Extension: 11.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411770
Product Name 2575TT-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details