Capital Lighting, Inc. 2639OB-EST Exterior -Wall Mount 411762

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Olde Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Olde Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.75

Suppliers

Company
Product
Description
Supplier Links
2639OB-EST Exterior -Wall Mount - 411762 - Capital Lighting, Inc.
Columbus, OH, USA
2639OB-EST Exterior -Wall Mount
411762
2639OB-EST Exterior -Wall Mount 411762
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Fluorescent Qty: 2 Wattage: 18 Finish: Olde Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Light Amber Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.75

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Bulb
Type: Fluorescent
Qty: 2
Wattage: 18
Finish: Olde Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Light Amber Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411762
Product Name 2639OB-EST Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details