Capital Lighting, Inc. 4790EZ Sconces-Drum Shades 411738

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.75 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.75 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.75

Suppliers

Company
Product
Description
Supplier Links
4790EZ Sconces-Drum Shades - 411738 - Capital Lighting, Inc.
Columbus, OH, USA
4790EZ Sconces-Drum Shades
411738
4790EZ Sconces-Drum Shades 411738
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.75 Extension: 6.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Sconce Category: Sconce Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 17.75
Extension: 6.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: English Bronze
Product Name: One Light Sconce
Category: Sconce
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411738
Product Name 4790EZ Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details