Capital Lighting, Inc. 4784CM Mid. Chandeliers-Glass Up 411730

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Chandelier Category: Chandelier Glass: Etched Opal/Hand Blown Clear Swirled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Chandelier Category: Chandelier Glass: Etched Opal/Hand Blown Clear Swirled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4784CM Mid. Chandeliers-Glass Up - 411730 - Capital Lighting, Inc.
Columbus, OH, USA
4784CM Mid. Chandeliers-Glass Up
411730
4784CM Mid. Chandeliers-Glass Up 411730
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Product Name: Eight Light Chandelier Category: Chandelier Glass: Etched Opal/Hand Blown Clear Swirled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 23.00
Length 23.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Chrome
Product Name: Eight Light Chandelier
Category: Chandelier
Glass: Etched Opal/Hand Blown Clear Swirled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411730
Product Name 4784CM Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details