Capital Lighting, Inc. Sconces-Pocket 411729

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Historic Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779004148 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Historic Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779004148 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Pocket - 411729 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Pocket
411729
Sconces-Pocket 411729
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Historic Brass Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779004148 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 8.00
Length 8.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Historic Brass
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 633779004148
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411729
Product Name Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details