Capital Lighting, Inc. 4794EZ Pendants-Drum Shade 411716

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4794EZ Pendants-Drum Shade - 411716 - Capital Lighting, Inc.
Columbus, OH, USA
4794EZ Pendants-Drum Shade
411716
4794EZ Pendants-Drum Shade 411716
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Foyer Fixture Category: Foyer Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: Three Light Foyer Fixture
Category: Foyer
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.75`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411716
Product Name 4794EZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details