Capital Lighting, Inc. Sconces-Double Candle 411693

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Length 16.00 Extension: 7 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: Two Light Wall Sconce UPC: 633779008795 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Length 16.00 Extension: 7 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: Two Light Wall Sconce UPC: 633779008795 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 411693 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
411693
Sconces-Double Candle 411693
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Length 16.00 Extension: 7 Bulb Qty: 2 Wattage: 60 Finish: Aged Brass Weight: 9 Product Name: Two Light Wall Sconce UPC: 633779008795 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Length 16.00
Extension: 7
Bulb
Qty: 2
Wattage: 60
Finish: Aged Brass
Weight: 9
Product Name: Two Light Wall Sconce
UPC: 633779008795
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411693
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details