Capital Lighting, Inc. Sconces-Single Candle 411681

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.50 Length 20.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Brass Weight: 8 Product Name: One Light Wall Sconce UPC: 633779013430 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.50 Length 20.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Brass Weight: 8 Product Name: One Light Wall Sconce UPC: 633779013430 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 411681 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
411681
Sconces-Single Candle 411681
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.50 Length 20.50 Extension: 8.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Olde Brass Weight: 8 Product Name: One Light Wall Sconce UPC: 633779013430 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 20.50
Length 20.50
Extension: 8.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Olde Brass
Weight: 8
Product Name: One Light Wall Sconce
UPC: 633779013430
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411681
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details