Capital Lighting, Inc. Sconces-Double Candle 411627

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 20.00 Length 20.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Brass Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779001833 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 20.00 Length 20.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Brass Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779001833 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 411627 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
411627
Sconces-Double Candle 411627
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 20.00 Length 20.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Matte Brass Weight: 4 Product Name: Two Light Wall Sconce UPC: 633779001833 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 20.00
Length 20.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Matte Brass
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 633779001833
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411627
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details