Capital Lighting, Inc. Sconces-Double Candle 411625

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 23.00 Length 23.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Florentine Bronze Weight: 6.4 Product Name: Two Light Wall Sconce UPC: 633779013218 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 23.00 Length 23.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Florentine Bronze Weight: 6.4 Product Name: Two Light Wall Sconce UPC: 633779013218 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 411625 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
411625
Sconces-Double Candle 411625
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 23.00 Length 23.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Florentine Bronze Weight: 6.4 Product Name: Two Light Wall Sconce UPC: 633779013218 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 23.00
Length 23.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Florentine Bronze
Weight: 6.4
Product Name: Two Light Wall Sconce
UPC: 633779013218
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411625
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details