Capital Lighting, Inc. Sconces-Double Candle 411602

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Length 22.25 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Brass Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779001635 Category: Wall Sconce Glass: Fabric Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Length 22.25 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Brass Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779001635 Category: Wall Sconce Glass: Fabric Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 411602 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
411602
Sconces-Double Candle 411602
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 22.25 Length 22.25 Extension: 4.5 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Brass Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779001635 Category: Wall Sconce Glass: Fabric Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 22.25
Length 22.25
Extension: 4.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Antique Brass
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 633779001635
Category: Wall Sconce
Glass: Fabric
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411602
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details