Capital Lighting, Inc. Sconces-Triple Candle 411459

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Length 18.00 Extension: 8 Bulb Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 14 Product Name: Three Light Wall Sconce UPC: 633779007477 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Length 18.00 Extension: 8 Bulb Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 14 Product Name: Three Light Wall Sconce UPC: 633779007477 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 411459 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
411459
Sconces-Triple Candle 411459
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Length 18.00 Extension: 8 Bulb Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 14 Product Name: Three Light Wall Sconce UPC: 633779007477 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Length 18.00
Extension: 8
Bulb
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 14
Product Name: Three Light Wall Sconce
UPC: 633779007477
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411459
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details