Capital Lighting, Inc. Sconces-Single Candle 411429

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Venetian Bronze Weight: 8 Product Name: One Light Wall Sconce UPC: 633779007354 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Venetian Bronze Weight: 8 Product Name: One Light Wall Sconce UPC: 633779007354 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 411429 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
411429
Sconces-Single Candle 411429
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Venetian Bronze Weight: 8 Product Name: One Light Wall Sconce UPC: 633779007354 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Length 11.00
Extension: 5
Bulb
Qty: 1
Wattage: 60
Finish: Venetian Bronze
Weight: 8
Product Name: One Light Wall Sconce
UPC: 633779007354
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411429
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details