Capital Lighting, Inc. Sconces-Single Candle 411424

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Venetian Bronze Weight: 8 Product Name: One Light Wall Sconce UPC: 633779007378 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Venetian Bronze Weight: 8 Product Name: One Light Wall Sconce UPC: 633779007378 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 411424 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
411424
Sconces-Single Candle 411424
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.00 Length 11.00 Extension: 5 Bulb Qty: 1 Wattage: 60 Finish: Venetian Bronze Weight: 8 Product Name: One Light Wall Sconce UPC: 633779007378 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.00
Length 11.00
Extension: 5
Bulb
Qty: 1
Wattage: 60
Finish: Venetian Bronze
Weight: 8
Product Name: One Light Wall Sconce
UPC: 633779007378
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411424
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details