Capital Lighting, Inc. Sconces-Double Candle 411423

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Length 15.00 Extension: 5.5 Bulb Qty: 2 Wattage: 60 Finish: Antique White Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779007392 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Length 15.00 Extension: 5.5 Bulb Qty: 2 Wattage: 60 Finish: Antique White Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779007392 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 411423 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
411423
Sconces-Double Candle 411423
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 15.00 Length 15.00 Extension: 5.5 Bulb Qty: 2 Wattage: 60 Finish: Antique White Weight: 8 Product Name: Two Light Wall Sconce UPC: 633779007392 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 15.00
Length 15.00
Extension: 5.5
Bulb
Qty: 2
Wattage: 60
Finish: Antique White
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 633779007392
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411423
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details