Capital Lighting, Inc. Bathroom Fixtures-Three Lights 411410

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Leaf Weight: 10 Product Name: Three Light Bath Sconce UPC: 633779006920 Category: Bath Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Leaf Weight: 10 Product Name: Three Light Bath Sconce UPC: 633779006920 Category: Bath Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Bathroom Fixtures-Three Lights - 411410 - Capital Lighting, Inc.
Columbus, OH, USA
Bathroom Fixtures-Three Lights
411410
Bathroom Fixtures-Three Lights 411410
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Length 8.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Silver Leaf Weight: 10 Product Name: Three Light Bath Sconce UPC: 633779006920 Category: Bath Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Length 8.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Silver Leaf
Weight: 10
Product Name: Three Light Bath Sconce
UPC: 633779006920
Category: Bath Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411410
Product Name Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details