Capital Lighting, Inc. Sconces-Single Glass 411395

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: One Light Wall Sconce UPC: 633779000027 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: One Light Wall Sconce UPC: 633779000027 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Glass - 411395 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Glass
411395
Sconces-Single Glass 411395
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 9.00 Length 9.00 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: One Light Wall Sconce UPC: 633779000027 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 9.00
Length 9.00
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 5
Product Name: One Light Wall Sconce
UPC: 633779000027
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411395
Product Name Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details