Capital Lighting, Inc. Sconces-Double Glass 411347

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: French White Weight: 12.1 Product Name: Two Light Wall Sconce UPC: 633779002731 Category: Wall Sconce Glass: Alabaster Stone Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: French White Weight: 12.1 Product Name: Two Light Wall Sconce UPC: 633779002731 Category: Wall Sconce Glass: Alabaster Stone Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Glass - 411347 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Glass
411347
Sconces-Double Glass 411347
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Length 14.00 Extension: 9 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: French White Weight: 12.1 Product Name: Two Light Wall Sconce UPC: 633779002731 Category: Wall Sconce Glass: Alabaster Stone Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 14.00
Length 14.00
Extension: 9
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: French White
Weight: 12.1
Product Name: Two Light Wall Sconce
UPC: 633779002731
Category: Wall Sconce
Glass: Alabaster Stone
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411347
Product Name Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details