PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Silver
Product Name: One Light Sconce
Category: Bath And Sconces
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 411330 |
| Product Name | 1031PS Sconces-Pocket |
| Application | Residential |