Capital Lighting, Inc. 1099MB/GL Pendants-Bowl Style 411329

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Qty: 1 Wattage: 75 Finish: Mahogany Bronze/Gold Leaf Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Qty: 1 Wattage: 75 Finish: Mahogany Bronze/Gold Leaf Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
1099MB/GL Pendants-Bowl Style - 411329 - Capital Lighting, Inc.
Columbus, OH, USA
1099MB/GL Pendants-Bowl Style
411329
1099MB/GL Pendants-Bowl Style 411329
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.00 Bulb Qty: 1 Wattage: 75 Finish: Mahogany Bronze/Gold Leaf Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 25.00
Bulb
Qty: 1
Wattage: 75
Finish: Mahogany Bronze/Gold Leaf
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411329
Product Name 1099MB/GL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details