Capital Lighting, Inc. 6013CH Sconces-Double Candle 411325

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 3.5 Product Name: Two Light Wall Fixture UPC: 783927275927 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 3.5 Product Name: Two Light Wall Fixture UPC: 783927275927 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6013CH Sconces-Double Candle - 411325 - Capital Lighting, Inc.
Columbus, OH, USA
6013CH Sconces-Double Candle
411325
6013CH Sconces-Double Candle 411325
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Weight: 3.5 Product Name: Two Light Wall Fixture UPC: 783927275927 Category: Wall Fixtures Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 3.5
Product Name: Two Light Wall Fixture
UPC: 783927275927
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411325
Product Name 6013CH Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details