Capital Lighting, Inc. 1013CH Mid. Chandeliers-Candle 411320

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 22 Product Name: Eight Light Chandelier UPC: 783927275958 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 55``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 22 Product Name: Eight Light Chandelier UPC: 783927275958 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 55``

Suppliers

Company
Product
Description
Supplier Links
1013CH Mid. Chandeliers-Candle - 411320 - Capital Lighting, Inc.
Columbus, OH, USA
1013CH Mid. Chandeliers-Candle
411320
1013CH Mid. Chandeliers-Candle 411320
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Chrome Weight: 22 Product Name: Eight Light Chandelier UPC: 783927275958 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 55``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Chrome
Weight: 22
Product Name: Eight Light Chandelier
UPC: 783927275958
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 55``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411320
Product Name 1013CH Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details