Capital Lighting, Inc. 1037PS Semi-Flush Mts.-Drum Shade 411319

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
1037PS Semi-Flush Mts.-Drum Shade - 411319 - Capital Lighting, Inc.
Columbus, OH, USA
1037PS Semi-Flush Mts.-Drum Shade
411319
1037PS Semi-Flush Mts.-Drum Shade 411319
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Silver Product Name: Three Light Semi-Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Silver
Product Name: Three Light Semi-Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411319
Product Name 1037PS Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details