Capital Lighting, Inc. 1058PS Flush Mounts-Bowl Style 411307

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver Product Name: Four Light Flush Mount Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver Product Name: Four Light Flush Mount Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
1058PS Flush Mounts-Bowl Style - 411307 - Capital Lighting, Inc.
Columbus, OH, USA
1058PS Flush Mounts-Bowl Style
411307
1058PS Flush Mounts-Bowl Style 411307
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver Product Name: Four Light Flush Mount Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Silver
Product Name: Four Light Flush Mount
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411307
Product Name 1058PS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details