Capital Lighting, Inc. 1093MB/GL Pendants-Bowl Style 411302

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Qty: 1 Wattage: 75 Finish: Mahogany Bronze/Gold Leaf Product Name: One Light Pendant Category: Pendants
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Qty: 1 Wattage: 75 Finish: Mahogany Bronze/Gold Leaf Product Name: One Light Pendant Category: Pendants

Suppliers

Company
Product
Description
Supplier Links
1093MB/GL Pendants-Bowl Style - 411302 - Capital Lighting, Inc.
Columbus, OH, USA
1093MB/GL Pendants-Bowl Style
411302
1093MB/GL Pendants-Bowl Style 411302
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.00 Bulb Qty: 1 Wattage: 75 Finish: Mahogany Bronze/Gold Leaf Product Name: One Light Pendant Category: Pendants

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.00
Bulb
Qty: 1
Wattage: 75
Finish: Mahogany Bronze/Gold Leaf
Product Name: One Light Pendant
Category: Pendants

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411302
Product Name 1093MB/GL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details