Capital Lighting, Inc. 1082PS/EB Bathroom Fixtures-Two Lights 411300

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Silver/Ebony Product Name: Two Light Sconce Category: Bath And Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Silver/Ebony Product Name: Two Light Sconce Category: Bath And Sconces

Suppliers

Company
Product
Description
Supplier Links
1082PS/EB Bathroom Fixtures-Two Lights - 411300 - Capital Lighting, Inc.
Columbus, OH, USA
1082PS/EB Bathroom Fixtures-Two Lights
411300
1082PS/EB Bathroom Fixtures-Two Lights 411300
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Silver/Ebony Product Name: Two Light Sconce Category: Bath And Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Silver/Ebony
Product Name: Two Light Sconce
Category: Bath And Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411300
Product Name 1082PS/EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details