Capital Lighting, Inc. 5558AP Bathroom Fixtures-Three Lights 411188

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 9.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927275019 Category: Wall Mounted Bath Fixture Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 9.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927275019 Category: Wall Mounted Bath Fixture Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5558AP Bathroom Fixtures-Three Lights - 411188 - Capital Lighting, Inc.
Columbus, OH, USA
5558AP Bathroom Fixtures-Three Lights
411188
5558AP Bathroom Fixtures-Three Lights 411188
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 9.25 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 9.5 Product Name: Three Light Wall Mounted Bath Light UPC: 783927275019 Category: Wall Mounted Bath Fixture Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 9.25
Extension: 9.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 9.5
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927275019
Category: Wall Mounted Bath Fixture
Glass: White French Scavo
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411188
Product Name 5558AP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details