Capital Lighting, Inc. 5315MBZ Bathroom Fixtures-Two Lights 411184

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Marbled Bronze Weight: 4.95 Product Name: Two Light Wall Mounted Bath Light UPC: 783927261869 Category: Wall Mounted Bath Fixture Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Marbled Bronze Weight: 4.95 Product Name: Two Light Wall Mounted Bath Light UPC: 783927261869 Category: Wall Mounted Bath Fixture Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5315MBZ Bathroom Fixtures-Two Lights - 411184 - Capital Lighting, Inc.
Columbus, OH, USA
5315MBZ Bathroom Fixtures-Two Lights
411184
5315MBZ Bathroom Fixtures-Two Lights 411184
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Marbled Bronze Weight: 4.95 Product Name: Two Light Wall Mounted Bath Light UPC: 783927261869 Category: Wall Mounted Bath Fixture Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 9.50
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Marbled Bronze
Weight: 4.95
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927261869
Category: Wall Mounted Bath Fixture
Glass: Umber Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411184
Product Name 5315MBZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details