Capital Lighting, Inc. 5149NI Bathroom Fixtures-Two Lights 411181

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927272179 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927272179 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5149NI Bathroom Fixtures-Two Lights - 411181 - Capital Lighting, Inc.
Columbus, OH, USA
5149NI Bathroom Fixtures-Two Lights
411181
5149NI Bathroom Fixtures-Two Lights 411181
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 4 Product Name: Two Light Wall Mounted Bath Light UPC: 783927272179 Category: Wall Mounted Bath Fixture Glass: Opal etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 4
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927272179
Category: Wall Mounted Bath Fixture
Glass: Opal etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411181
Product Name 5149NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details