Capital Lighting, Inc. 3856AP Island/Pool Table-3 Light Bar 411123

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 8.38 Product Name: Three Light Island Light UPC: 783927275101 Category: Island Light Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 70``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 8.38 Product Name: Three Light Island Light UPC: 783927275101 Category: Island Light Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 70``

Suppliers

Company
Product
Description
Supplier Links
3856AP Island/Pool Table-3 Light Bar - 411123 - Capital Lighting, Inc.
Columbus, OH, USA
3856AP Island/Pool Table-3 Light Bar
411123
3856AP Island/Pool Table-3 Light Bar 411123
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Pewter Weight: 8.38 Product Name: Three Light Island Light UPC: 783927275101 Category: Island Light Glass: White French Scavo Shipped Via: UPS Safety Rating: cUL Chain: 36`` Wire: 70``

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Pewter
Weight: 8.38
Product Name: Three Light Island Light
UPC: 783927275101
Category: Island Light
Glass: White French Scavo
Shipped Via: UPS
Safety Rating: cUL
Chain: 36``
Wire: 70``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411123
Product Name 3856AP Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details