Capital Lighting, Inc. 6016MBZ Sconces-Single Glass 411116

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 20.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marbled Bronze Weight: 3.15 Product Name: One Light Wall Fixture UPC: 783927261876 Category: Wall Fixtures Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 20.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marbled Bronze Weight: 3.15 Product Name: One Light Wall Fixture UPC: 783927261876 Category: Wall Fixtures Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6016MBZ Sconces-Single Glass - 411116 - Capital Lighting, Inc.
Columbus, OH, USA
6016MBZ Sconces-Single Glass
411116
6016MBZ Sconces-Single Glass 411116
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 20.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marbled Bronze Weight: 3.15 Product Name: One Light Wall Fixture UPC: 783927261876 Category: Wall Fixtures Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 20.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Marbled Bronze
Weight: 3.15
Product Name: One Light Wall Fixture
UPC: 783927261876
Category: Wall Fixtures
Glass: Umber Etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411116
Product Name 6016MBZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details