Capital Lighting, Inc. 2616MBZ Mini Pendants-Rod 411114

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marbled Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927261883 Category: Mini Pendants Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 98``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marbled Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927261883 Category: Mini Pendants Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 98``

Suppliers

Company
Product
Description
Supplier Links
2616MBZ Mini Pendants-Rod - 411114 - Capital Lighting, Inc.
Columbus, OH, USA
2616MBZ Mini Pendants-Rod
411114
2616MBZ Mini Pendants-Rod 411114
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Marbled Bronze Weight: 3.5 Product Name: One Light Mini Pendant UPC: 783927261883 Category: Mini Pendants Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 98``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Marbled Bronze
Weight: 3.5
Product Name: One Light Mini Pendant
UPC: 783927261883
Category: Mini Pendants
Glass: Umber Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 98``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411114
Product Name 2616MBZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details