Capital Lighting, Inc. 21082 Large Chandeliers-Glass Shade 411068

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 47.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Chestnut Brown Weight: 103 Product Name: 15 Light Chandelier UPC: 792977210826 Category: Lighting Fixtures Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 47.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Chestnut Brown Weight: 103 Product Name: 15 Light Chandelier UPC: 792977210826 Category: Lighting Fixtures Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21082 Large Chandeliers-Glass Shade - 411068 - Capital Lighting, Inc.
Columbus, OH, USA
21082 Large Chandeliers-Glass Shade
411068
21082 Large Chandeliers-Glass Shade 411068
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 47.50 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Chestnut Brown Weight: 103 Product Name: 15 Light Chandelier UPC: 792977210826 Category: Lighting Fixtures Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 47.50
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Chestnut Brown
Weight: 103
Product Name: 15 Light Chandelier
UPC: 792977210826
Category: Lighting Fixtures
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411068
Product Name 21082 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details