Capital Lighting, Inc. 21081 Large Chandeliers-Glass Shade 411065

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chestnut Brown Weight: 27 Product Name: Nine Light Chandelier UPC: 792977210819 Category: Lighting Fixtures Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chestnut Brown Weight: 27 Product Name: Nine Light Chandelier UPC: 792977210819 Category: Lighting Fixtures Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21081 Large Chandeliers-Glass Shade - 411065 - Capital Lighting, Inc.
Columbus, OH, USA
21081 Large Chandeliers-Glass Shade
411065
21081 Large Chandeliers-Glass Shade 411065
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chestnut Brown Weight: 27 Product Name: Nine Light Chandelier UPC: 792977210819 Category: Lighting Fixtures Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 38.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Chestnut Brown
Weight: 27
Product Name: Nine Light Chandelier
UPC: 792977210819
Category: Lighting Fixtures
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411065
Product Name 21081 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details