Capital Lighting, Inc. 22463 Sconces-Pocket 411038

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Black Weight: 6 Product Name: One Light Wall Sconce UPC: 792977224632 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Black Weight: 6 Product Name: One Light Wall Sconce UPC: 792977224632 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22463 Sconces-Pocket - 411038 - Capital Lighting, Inc.
Columbus, OH, USA
22463 Sconces-Pocket
411038
22463 Sconces-Pocket 411038
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Black Weight: 6 Product Name: One Light Wall Sconce UPC: 792977224632 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.00
Length 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Black
Weight: 6
Product Name: One Light Wall Sconce
UPC: 792977224632
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411038
Product Name 22463 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details