Capital Lighting, Inc. 22466 Sconces-Pocket 411017

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Weight: 4 Product Name: One Light Wall Sconce UPC: 792977224663 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Weight: 4 Product Name: One Light Wall Sconce UPC: 792977224663 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22466 Sconces-Pocket - 411017 - Capital Lighting, Inc.
Columbus, OH, USA
22466 Sconces-Pocket
411017
22466 Sconces-Pocket 411017
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Weight: 4 Product Name: One Light Wall Sconce UPC: 792977224663 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 9.00
Length 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Espresso
Weight: 4
Product Name: One Light Wall Sconce
UPC: 792977224663
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411017
Product Name 22466 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details