Capital Lighting, Inc. 22467 Sconces-Single Glass 411014

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Spice Weight: 10 Product Name: One Light Wall Sconce UPC: 792977224670 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Spice Weight: 10 Product Name: One Light Wall Sconce UPC: 792977224670 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22467 Sconces-Single Glass - 411014 - Capital Lighting, Inc.
Columbus, OH, USA
22467 Sconces-Single Glass
411014
22467 Sconces-Single Glass 411014
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Spice Weight: 10 Product Name: One Light Wall Sconce UPC: 792977224670 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 15.25
Length 15.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Spice
Weight: 10
Product Name: One Light Wall Sconce
UPC: 792977224670
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411014
Product Name 22467 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details