Capital Lighting, Inc. 22250WSPD Pendants-Bowl Style 410986

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Platinum Dusk Weight: 25.62 Product Name: Four Light Invert Bowl Pendant UPC: 783209060821 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Platinum Dusk Weight: 25.62 Product Name: Four Light Invert Bowl Pendant UPC: 783209060821 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22250WSPD Pendants-Bowl Style - 410986 - Capital Lighting, Inc.
Columbus, OH, USA
22250WSPD Pendants-Bowl Style
410986
22250WSPD Pendants-Bowl Style 410986
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 38.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Platinum Dusk Weight: 25.62 Product Name: Four Light Invert Bowl Pendant UPC: 783209060821 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 38.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Platinum Dusk
Weight: 25.62
Product Name: Four Light Invert Bowl Pendant
UPC: 783209060821
Category: Invert Bowl Pendant
Glass: Wilshire
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410986
Product Name 22250WSPD Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details