Capital Lighting, Inc. 21145SCRE Mid. Chandeliers-Pillar Candle 410925

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 24.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rustic Ebony Weight: 37.74 Product Name: Eight Light Chandelier UPC: 783209061606 Category: Single-Tier Chandelier Glass: Stone Candle Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 24.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rustic Ebony Weight: 37.74 Product Name: Eight Light Chandelier UPC: 783209061606 Category: Single-Tier Chandelier Glass: Stone Candle Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21145SCRE Mid. Chandeliers-Pillar Candle - 410925 - Capital Lighting, Inc.
Columbus, OH, USA
21145SCRE Mid. Chandeliers-Pillar Candle
410925
21145SCRE Mid. Chandeliers-Pillar Candle 410925
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 24.50 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Rustic Ebony Weight: 37.74 Product Name: Eight Light Chandelier UPC: 783209061606 Category: Single-Tier Chandelier Glass: Stone Candle Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 24.50
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Rustic Ebony
Weight: 37.74
Product Name: Eight Light Chandelier
UPC: 783209061606
Category: Single-Tier Chandelier
Glass: Stone Candle
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410925
Product Name 21145SCRE Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details