Capital Lighting, Inc. 21141SCRE Sconces-Single Glass 410921

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Ebony Weight: 3.53 Product Name: One Light Wall Sconce UPC: 783209061576 Category: Wall Sconce Glass: Stone Candle Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Ebony Weight: 3.53 Product Name: One Light Wall Sconce UPC: 783209061576 Category: Wall Sconce Glass: Stone Candle Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21141SCRE Sconces-Single Glass - 410921 - Capital Lighting, Inc.
Columbus, OH, USA
21141SCRE Sconces-Single Glass
410921
21141SCRE Sconces-Single Glass 410921
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Ebony Weight: 3.53 Product Name: One Light Wall Sconce UPC: 783209061576 Category: Wall Sconce Glass: Stone Candle Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Ebony
Weight: 3.53
Product Name: One Light Wall Sconce
UPC: 783209061576
Category: Wall Sconce
Glass: Stone Candle
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410921
Product Name 21141SCRE Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details