Capital Lighting, Inc. 21142SCRE Bathroom Fixtures-Two Lights 410920

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Ebony Weight: 4.41 Product Name: Two Light Bath Vanity UPC: 783209061583 Category: Bath Vanity Glass: Stone Candle Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Ebony Weight: 4.41 Product Name: Two Light Bath Vanity UPC: 783209061583 Category: Bath Vanity Glass: Stone Candle Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21142SCRE Bathroom Fixtures-Two Lights - 410920 - Capital Lighting, Inc.
Columbus, OH, USA
21142SCRE Bathroom Fixtures-Two Lights
410920
21142SCRE Bathroom Fixtures-Two Lights 410920
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Ebony Weight: 4.41 Product Name: Two Light Bath Vanity UPC: 783209061583 Category: Bath Vanity Glass: Stone Candle Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rustic Ebony
Weight: 4.41
Product Name: Two Light Bath Vanity
UPC: 783209061583
Category: Bath Vanity
Glass: Stone Candle
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410920
Product Name 21142SCRE Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details