Capital Lighting, Inc. 7158-10 PW Island/Pool Table-3 Light Bar 410634

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 10.50 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Island Light Category: Island Glass: Chiseled Marble Safety Listing: Dry Canopy: 8.75``Wx6``H Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 10.50 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Island Light Category: Island Glass: Chiseled Marble Safety Listing: Dry Canopy: 8.75``Wx6``H Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7158-10 PW Island/Pool Table-3 Light Bar - 410634 - Capital Lighting, Inc.
Columbus, OH, USA
7158-10 PW Island/Pool Table-3 Light Bar
410634
7158-10 PW Island/Pool Table-3 Light Bar 410634
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 10.50 Extension: 9.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Product Name: Island Light Category: Island Glass: Chiseled Marble Safety Listing: Dry Canopy: 8.75``Wx6``H Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 10.50
Extension: 9.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Product Name: Island Light
Category: Island
Glass: Chiseled Marble
Safety Listing: Dry
Canopy: 8.75``Wx6``H
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410634
Product Name 7158-10 PW Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details