Capital Lighting, Inc. 7158-FM PW Flush Mounts-Bowl Style 410609

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: 15 Flush Mount Category: Flush Mount Glass: Chiseled Marble Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: 15 Flush Mount Category: Flush Mount Glass: Chiseled Marble Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7158-FM PW Flush Mounts-Bowl Style - 410609 - Capital Lighting, Inc.
Columbus, OH, USA
7158-FM PW Flush Mounts-Bowl Style
410609
7158-FM PW Flush Mounts-Bowl Style 410609
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: 15 Flush Mount Category: Flush Mount Glass: Chiseled Marble Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Product Name: 15 Flush Mount
Category: Flush Mount
Glass: Chiseled Marble
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410609
Product Name 7158-FM PW Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details