Capital Lighting, Inc. 7158-FM RBZ Flush Mounts-Bowl Style 410607

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Product Name: 15 Flush Mount Category: Flush Mount Glass: Chiseled Antique Marble Safety Listing: Damp Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Product Name: 15 Flush Mount Category: Flush Mount Glass: Chiseled Antique Marble Safety Listing: Damp Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7158-FM RBZ Flush Mounts-Bowl Style - 410607 - Capital Lighting, Inc.
Columbus, OH, USA
7158-FM RBZ Flush Mounts-Bowl Style
410607
7158-FM RBZ Flush Mounts-Bowl Style 410607
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Rubbed Bronze Product Name: 15 Flush Mount Category: Flush Mount Glass: Chiseled Antique Marble Safety Listing: Damp Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Rubbed Bronze
Product Name: 15 Flush Mount
Category: Flush Mount
Glass: Chiseled Antique Marble
Safety Listing: Damp
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410607
Product Name 7158-FM RBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details