Capital Lighting, Inc. 7158-M1L PW Mini Pendants-Rod 410604

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Mini Pendant Category: Mini Pendant Glass: Chiseled Marble Safety Listing: Dry Canopy: 4.5``Dx2.5``E Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Mini Pendant Category: Mini Pendant Glass: Chiseled Marble Safety Listing: Dry Canopy: 4.5``Dx2.5``E Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7158-M1L PW Mini Pendants-Rod - 410604 - Capital Lighting, Inc.
Columbus, OH, USA
7158-M1L PW Mini Pendants-Rod
410604
7158-M1L PW Mini Pendants-Rod 410604
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 45.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Product Name: Mini Pendant Category: Mini Pendant Glass: Chiseled Marble Safety Listing: Dry Canopy: 4.5``Dx2.5``E Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 45.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Chiseled Marble
Safety Listing: Dry
Canopy: 4.5``Dx2.5``E
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410604
Product Name 7158-M1L PW Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details