Capital Lighting, Inc. 7158-SF RBZ Pendants-Bowl Style 410602

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Chiseled Antique Marble Safety Listing: Dry Canopy: 5``Dx3.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Chiseled Antique Marble Safety Listing: Dry Canopy: 5``Dx3.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
7158-SF RBZ Pendants-Bowl Style - 410602 - Capital Lighting, Inc.
Columbus, OH, USA
7158-SF RBZ Pendants-Bowl Style
410602
7158-SF RBZ Pendants-Bowl Style 410602
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rubbed Bronze Product Name: Convertible Semi-Flush Category: Semi-flush/Ceiling Glass: Chiseled Antique Marble Safety Listing: Dry Canopy: 5``Dx3.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rubbed Bronze
Product Name: Convertible Semi-Flush
Category: Semi-flush/Ceiling
Glass: Chiseled Antique Marble
Safety Listing: Dry
Canopy: 5``Dx3.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410602
Product Name 7158-SF RBZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details